Texas Instruments SN74HCT08 Quadruple 2-Input Positive-AND Gates SN74HCT08DRG4

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT08 Quadruple 2-Input Positive-AND Gates - SN74HCT08DRG4 - Texas Instruments
Dallas, TX, United States
SN74HCT08 Quadruple 2-Input Positive-AND Gates
SN74HCT08DRG4
SN74HCT08 Quadruple 2-Input Positive-AND Gates SN74HCT08DRG4
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74HCT08DRG4
5V SOIC Logic IC 705-SN74HCT08DRG4
4-Input AND Gate IC, 5V, 22ns, SOIC, -40 to 85°C Product overview: SN74HCT08DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08DRG4 can be used for catalog matching and distributor lookup.

4-Input AND Gate IC, 5V, 22ns, SOIC, -40 to 85°C Product overview: SN74HCT08DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HCT08DRG4 - 211943-SN74HCT08DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT08DRG4
211943-SN74HCT08DRG4
Logic - Logic - Gates and Inverters - SN74HCT08DRG4 211943-SN74HCT08DRG4
Manufacturer: Texas Instruments Win Source Part Number: 211943-SN74HCT08DRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 211943-SN74HCT08DRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - SN74HCT08DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HCT08DRG4-ND
Gates and Inverters SN74HCT08DRG4-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCT08DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT08DRG4
Logic - Gates and Inverters SN74HCT08DRG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HCT08DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT08DRG4
Gates and Inverters SN74HCT08DRG4
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT08DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT08DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT08DRG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HCT08DRG4
Logic Gates SN74HCT08DRG4
Logic Gates Quad 2 Input Pos AND Gates

Logic Gates Quad 2 Input Pos AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT08DRG4 705-SN74HCT08DRG4 211943-SN74HCT08DRG4 SN74HCT08DRG4-ND SN74HCT08DRG4 SN74HCT08DRG4 SN74HCT08DRG4 SN74HCT08DRG4
Product Name SN74HCT08 Quadruple 2-Input Positive-AND Gates 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74HCT08DRG4 Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family HCT
Features Schmitt Trigger
Propagation Delay 27 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121FC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers