Texas Instruments SN74HCT08 Quadruple 2-Input Positive-AND Gates SN74HCT08DRE4

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT08 Quadruple 2-Input Positive-AND Gates - SN74HCT08DRE4 - Texas Instruments
Dallas, TX, United States
SN74HCT08 Quadruple 2-Input Positive-AND Gates
SN74HCT08DRE4
SN74HCT08 Quadruple 2-Input Positive-AND Gates SN74HCT08DRE4
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74HCT08DRE4
5V SOIC Logic IC 705-SN74HCT08DRE4
4x2-Input AND Gate IC, 5V, 22ns, SOIC, Tape & Reel Product overview: SN74HCT08DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08DRE4 can be used for catalog matching and distributor lookup.

4x2-Input AND Gate IC, 5V, 22ns, SOIC, Tape & Reel Product overview: SN74HCT08DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08DRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HCT08DRE4 - 1254736-SN74HCT08DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT08DRE4
1254736-SN74HCT08DRE4
Logic - Logic - Gates and Inverters - SN74HCT08DRE4 1254736-SN74HCT08DRE4
Manufacturer: Texas Instruments Win Source Part Number: 1254736-SN74HCT08DRE 4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 74HCT08 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 22ns at 5.5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254736-SN74HCT08DRE4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74HCT08
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 22ns at 5.5V, 50pF

Buy Now
Gates and Inverters - SN74HCT08DRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HCT08DRE4-ND
Gates and Inverters SN74HCT08DRE4-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT08DRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT08DRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT08DRE4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74HCT08DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT08DRE4
Gates and Inverters SN74HCT08DRE4
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCT08DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT08DRE4
Logic - Gates and Inverters SN74HCT08DRE4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HCT08DRE4
Logic Gates SN74HCT08DRE4
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT08DRE4 705-SN74HCT08DRE4 1254736-SN74HCT08DRE4 SN74HCT08DRE4-ND SN74HCT08DRE4 SN74HCT08DRE4 SN74HCT08DRE4 SN74HCT08DRE4
Product Name SN74HCT08 Quadruple 2-Input Positive-AND Gates 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74HCT08DRE4 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND AND; AND Gate NOT; AND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT
Features Schmitt Trigger
Propagation Delay 27 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details