Quadruple 2-Input Positive-AND Gates 14-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 115900-SN74HCT08DBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 22ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel 14-SSOP
AND Gate IC 4 Channel 14-SSOP
AND Gate IC 4 Channel 14-SSOP
Quad 2-Input AND Gate IC, 5V, 22ns, SSOP Product overview: SN74HCT08DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT08DBR can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14SSOP
IC GATE AND 4CH 2-INP 14SSOP
AND Gate IC 4 Channel 14-SSOP
IC GATE AND 4CH 2-INP 14SSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HCT08DBR | 115900-SN74HCT08DBR | SN74HCT08DBR | 296-8384-1-ND | 705-SN74HCT08DBR | SN74HCT08DBR | SN74HCT08DBR | SN74HCT08DBR | SN74HCT08DBR | SN74HCT08DBR |
| Product Name | SN74HCT08 Quadruple 2-Input Positive-AND Gates | Logic - Logic - Gates and Inverters - SN74HCT08DBR | Gates and Inverters | Quad 5V SSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND | AND; AND GATE | NOT; AND | AND; AND Gate | AND; AND Gate | AND | |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Logic Family | HCT | CMOS | ||||||||
| Features | Schmitt Trigger | |||||||||
| Propagation Delay | 27 ns | 22 ns | 22 ns | 22 ns | 22 ns |