Texas Instruments SMD 5V TSSOP Logic IC SN74HCT04PWRG4

Description
6-Input Hex Inverter IC, 5V, 18ns, TSSOP-14, Surface Mount Product overview: SN74HCT04PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT04PWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Input Hex Inverter IC, 5V, 18ns, TSSOP-14, Surface Mount Product overview: SN74HCT04PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT04PWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5V TSSOP Logic IC - 705-SN74HCT04PWRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V TSSOP Logic IC
705-SN74HCT04PWRG4
SMD 5V TSSOP Logic IC 705-SN74HCT04PWRG4
6-Input Hex Inverter IC, 5V, 18ns, TSSOP-14, Surface Mount Product overview: SN74HCT04PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT04PWRG4 can be used for catalog matching and distributor lookup.

6-Input Hex Inverter IC, 5V, 18ns, TSSOP-14, Surface Mount Product overview: SN74HCT04PWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT04PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74HCT04PWRG4 - 065528-SN74HCT04PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT04PWRG4
065528-SN74HCT04PWRG4
Logic - Logic - Gates and Inverters - SN74HCT04PWRG4 065528-SN74HCT04PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 065528-SN74HCT04PWRG 4 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065528-SN74HCT04PWRG4
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74HCT04PWRG4 065528-SN74HCT04PWRG4
Product Name SMD 5V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74HCT04PWRG4
Gate Type NOT; Buffer, Inverter NOT; Inverter
Supply Voltage 5.5V 4.5 V ~ 5.5 V
Inputs 1 6
Propagation Delay 18 ns 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers
Inverters ICs - 1817346 - RS Components, Ltd.
Specs
Gate Type NOT; Buffer/Driver; Inverting buffer
Supply Voltage 5.5 v
Output Type Inverting
View Details
8 suppliers
Gates and Inverters - 54LS260LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers
Logic Gates - 1697252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details