Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74HCT04DRE4 SN74HCT04DRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254729-SN74HCT04DRE 4 Series: 74HCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74HCT04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74HCT04IDRG4Q1; SN74HCT04IDRQ1; 74HCT04DR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254729-SN74HCT04DRE 4 Series: 74HCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74HCT04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74HCT04IDRG4Q1; SN74HCT04IDRQ1; 74HCT04DR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HCT04DRE4 - 1254729-SN74HCT04DRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT04DRE4
1254729-SN74HCT04DRE4
Logic - Logic - Gates and Inverters - SN74HCT04DRE4 1254729-SN74HCT04DRE4
Manufacturer: Texas Instruments Win Source Part Number: 1254729-SN74HCT04DRE 4 Series: 74HCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74HCT04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74HCT04IDRG4Q1; SN74HCT04IDRQ1; 74HCT04DR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1254729-SN74HCT04DRE4
Series: 74HCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74HCT04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74HCT04IDRG4Q1; SN74HCT04IDRQ1; 74HCT04DR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74HCT04DRE4
5.5V SOIC Logic IC 705-SN74HCT04DRE4
6-Ch Inverter IC, 4.5-5.5V, 18ns, SOIC, 6-Input Product overview: SN74HCT04DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT04DRE4 can be used for catalog matching and distributor lookup.

6-Ch Inverter IC, 4.5-5.5V, 18ns, SOIC, 6-Input Product overview: SN74HCT04DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT04DRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74HCT04DRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HCT04DRE4-ND
Gates and Inverters SN74HCT04DRE4-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74HCT04DRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT04DRE4
Gates and Inverters SN74HCT04DRE4
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCT04DRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT04DRE4
Logic - Gates and Inverters SN74HCT04DRE4
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1254729-SN74HCT04DRE4 705-SN74HCT04DRE4 SN74HCT04DRE4-ND SN74HCT04DRE4 SN74HCT04DRE4
Product Name Logic - Logic - Gates and Inverters - SN74HCT04DRE4 5.5V SOIC Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 6 6 1 1
Propagation Delay 18 ns 18 ns 18 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Inverters ICs - 1219603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-3061-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details