Manufacturer: Texas Instruments
Win Source Part Number: 712265-SN74HCT04APWR
Manufacturer Homepage: www.ti.com
Reference case: TSSOP14
Reference Date Code: 1019+5
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Inverter 6-Element CMOS 14-Pin TSSOP T/R Product overview: SN74HCT04APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT04APWR can be used for catalog matching and distributor lookup.
IC INV 6-CIR 1-IN 14-TSSOP
IC INV 6-CIR 1-IN 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 712265-SN74HCT04APWR | 705-SN74HCT04APWR | 296-SN74HCT04APWRTR-ND |
| Product Name | Logic - Logic - Gates and Inverters - SN74HCT04APWR | TSSOP Logic IC | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5V | 4.5V ~ 5.5V | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| IC Package Type | Other; TSSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" |