Texas Instruments SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02NE4

Description
Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT02 Quadruple 2-Input Positive-NOR Gates - SN74HCT02NE4 - Texas Instruments
Dallas, TX, United States
SN74HCT02 Quadruple 2-Input Positive-NOR Gates
SN74HCT02NE4
SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02NE4
Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74HCT02NE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HCT02NE4-ND
Gates and Inverters 296-SN74HCT02NE4-ND
IC NOR 4-CIR 2-IN 14-PDIP

IC NOR 4-CIR 2-IN 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT02NE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT02NE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT02NE4
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74HCT02NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT02NE4
Gates and Inverters SN74HCT02NE4
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74HCT02NE4
Logic Gates SN74HCT02NE4
Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT02NE4 296-SN74HCT02NE4-ND SN74HCT02NE4 SN74HCT02NE4 SN74HCT02NE4
Product Name SN74HCT02 Quadruple 2-Input Positive-NOR Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOR NOR NOR NOR; NOR Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family HCT
Propagation Delay 22 ns 18 ns
Operating Current 0.0200 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Gates and Inverters - 54F132DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers