Texas Instruments SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02N

Description
Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT02 Quadruple 2-Input Positive-NOR Gates - SN74HCT02N - Texas Instruments
Dallas, TX, United States
SN74HCT02 Quadruple 2-Input Positive-NOR Gates
SN74HCT02N
SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02N
Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-PDIP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-8380-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8380-5-ND
Gates and Inverters 296-8380-5-ND
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT02N - 1099953-SN74HCT02N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT02N
1099953-SN74HCT02N
Logic - Logic - Gates and Inverters - SN74HCT02N 1099953-SN74HCT02N
Manufacturer: Texas Instruments Win Source Part Number: 1099953-SN74HCT02N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1099953-SN74HCT02N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74HCT02N - Rochester Electronics
Newburyport, MA, United States
SN74HCT02 Quadruple 2-Input Positive-NOR Gates

SN74HCT02 Quadruple 2-Input Positive-NOR Gates

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74HCT02N
5.5V Logic IC 705-SN74HCT02N
4-ch 2-input NOR Gate IC, 4.5-5.5V, CMOS, PDIP Product overview: SN74HCT02N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02N can be used for catalog matching and distributor lookup.

4-ch 2-input NOR Gate IC, 4.5-5.5V, CMOS, PDIP Product overview: SN74HCT02N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HCT02N
Logic Gates SN74HCT02N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Quad Nor Gate, 2I/p, Dip-14; Logic Function Texas Instruments - 67K1077 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nor Gate, 2I/p, Dip-14; Logic Function Texas Instruments
67K1077
Quad Nor Gate, 2I/p, Dip-14; Logic Function Texas Instruments 67K1077
QUAD NOR GATE, 2I/P, DIP-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74HCT02; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Output Current:4mA RoHS Compliant: Yes

QUAD NOR GATE, 2I/P, DIP-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74HCT02; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Output Current:4mA RoHS Compliant: Yes

Supplier's Site
Logic, Quad 2-In Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1093 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1093
Logic, Quad 2-In Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1093
LOGIC, QUAD 2-IN NOR GATE, 14DIP; Logic Family / Base Number:74HCT02; Logic Type:NOR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN NOR GATE, 14DIP; Logic Family / Base Number:74HCT02; Logic Type:NOR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74HCT02N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT02N
Logic - Gates and Inverters SN74HCT02N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74HCT02N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT02N
Gates and Inverters SN74HCT02N
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now
Gates and Inverters - SN74HCT02N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HCT02N
Gates and Inverters SN74HCT02N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT02N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT02N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT02N
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT02N 296-8380-5-ND 1099953-SN74HCT02N SN74HCT02N 705-SN74HCT02N SN74HCT02N 67K1077 37AJ1093 SN74HCT02N SN74HCT02N SN74HCT02N SN74HCT02N
Product Name SN74HCT02 Quadruple 2-Input Positive-NOR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HCT02N 5.5V Logic IC Logic Gates Quad Nor Gate, 2I/p, Dip-14; Logic Function Texas Instruments Logic, Quad 2-In Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR NOT; NOR; NOR Gate OR; NOR NOR; NOR GATE NOR; NOR NOT; NOR NOR; NOR Gate NOR; NOR Gate NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family HCT
Propagation Delay 22 ns 18 ns 18 ns 18 ns 18 ns
Operating Current 0.0200 mA 4 mA 4 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-5454DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers