Texas Instruments SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02DRG4

Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HCT02DRG4 is a quadruple 2-input positive-NOR gate from Texas Instruments, designed to operate within a voltage range of 4.5V to 5.5V. This device features low power consumption with a maximum supply current of 20 µA and can drive up to 10 LSTTL loads. The typical propagation delay is 10 ns, and it provides a ±4 mA output drive at 5V. The inputs are TTL-compatible, ensuring ease of integration into existing systems. The product is available in a 14-pin SOIC package and is rated for operation in a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN74HCT02DRG4 is a quadruple 2-input positive-NOR gate from Texas Instruments, designed to operate within a voltage range of 4.5V to 5.5V. This device features low power consumption with a maximum supply current of 20 µA and can drive up to 10 LSTTL loads. The typical propagation delay is 10 ns, and it provides a ±4 mA output drive at 5V. The inputs are TTL-compatible, ensuring ease of integration into existing systems. The product is available in a 14-pin SOIC package and is rated for operation in a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74HCT02 Quadruple 2-Input Positive-NOR Gates - SN74HCT02DRG4 - Texas Instruments
Dallas, TX, United States
SN74HCT02 Quadruple 2-Input Positive-NOR Gates
SN74HCT02DRG4
SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02DRG4
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT02DRG4 - 1099952-SN74HCT02DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT02DRG4
1099952-SN74HCT02DRG4
Logic - Logic - Gates and Inverters - SN74HCT02DRG4 1099952-SN74HCT02DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1099952-SN74HCT02DRG 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099952-SN74HCT02DRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 5V SOIC Logic IC
705-SN74HCT02DRG4
SMD 5V SOIC Logic IC 705-SN74HCT02DRG4
4-Input NOR Gate IC, 5V, 18ns, SOIC, Surface Mount Product overview: SN74HCT02DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02DRG4 can be used for catalog matching and distributor lookup.

4-Input NOR Gate IC, 5V, 18ns, SOIC, Surface Mount Product overview: SN74HCT02DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74HCT02DRG4 1099952-SN74HCT02DRG4 705-SN74HCT02DRG4
Product Name SN74HCT02 Quadruple 2-Input Positive-NOR Gates Logic - Logic - Gates and Inverters - SN74HCT02DRG4 SMD 5V SOIC Logic IC
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V
Logic Family HCT
Propagation Delay 22 ns 18 ns 18 ns
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers
SN54ALS804A Hex 2-Input NAND Drivers - 5962-8869301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates - 5962-8970301CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 35 ns
View Details