Texas Instruments SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02DR

Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT02 Quadruple 2-Input Positive-NOR Gates - SN74HCT02DR - Texas Instruments
Dallas, TX, United States
SN74HCT02 Quadruple 2-Input Positive-NOR Gates
SN74HCT02DR
SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02DR
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT02DR - 006928-SN74HCT02DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT02DR
006928-SN74HCT02DR
Logic - Logic - Gates and Inverters - SN74HCT02DR 006928-SN74HCT02DR
Manufacturer: Texas Instruments Win Source Part Number: 006928-SN74HCT02DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006928-SN74HCT02DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74HCT02DR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74HCT02DR
5V SOIC Logic IC 705-SN74HCT02DR
4x 2-Input NOR Gate IC, 5V, 22ns, SOIC Product overview: SN74HCT02DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02DR can be used for catalog matching and distributor lookup.

4x 2-Input NOR Gate IC, 5V, 22ns, SOIC Product overview: SN74HCT02DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14861-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14861-2-ND
Gates and Inverters 296-14861-2-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14861-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14861-1-ND
Gates and Inverters 296-14861-1-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14861-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14861-6-ND
Gates and Inverters 296-14861-6-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT02DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT02DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT02DR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74HCT02DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT02DR
Logic - Gates and Inverters SN74HCT02DR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HCT02DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HCT02DR
Gates and Inverters SN74HCT02DR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HCT02DR
Logic Gates SN74HCT02DR
Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Logic Gates Quadruple 2-Inputs Positive-NOR Gate

Buy Now Datasheet
Nor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ9314 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ9314
Nor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ9314
NOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HCT02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HCT02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HCT02DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT02DR
Gates and Inverters SN74HCT02DR
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT02DR 006928-SN74HCT02DR SN74HCT02DR 705-SN74HCT02DR 296-14861-2-ND SN74HCT02DR SN74HCT02DR SN74HCT02DR SN74HCT02DR 26AJ9314 SN74HCT02DR
Product Name SN74HCT02 Quadruple 2-Input Positive-NOR Gates Logic - Logic - Gates and Inverters - SN74HCT02DR 5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Nor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate OR; NOR NOR; NOR GATE NOR NOR NOT; NOR NOR; NOR Gate NOR; NOR Gate NOR; NOR Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V
Logic Family HCT CMOS
Propagation Delay 22 ns 18 ns 22 ns 18 ns 18 ns
Operating Current 0.0200 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H51DM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details