Texas Instruments SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02DE4

Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT02 Quadruple 2-Input Positive-NOR Gates - SN74HCT02DE4 - Texas Instruments
Dallas, TX, United States
SN74HCT02 Quadruple 2-Input Positive-NOR Gates
SN74HCT02DE4
SN74HCT02 Quadruple 2-Input Positive-NOR Gates SN74HCT02DE4
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-SN74HCT02DE4
Quad 5.5V SOIC Logic IC 705-SN74HCT02DE4
Quad 2-Input NOR Gate IC, 4.5-5.5V, 18ns, SOIC Product overview: SN74HCT02DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02DE4 can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 4.5-5.5V, 18ns, SOIC Product overview: SN74HCT02DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02DE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74HCT02DE4 - 042764-SN74HCT02DE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT02DE4
042764-SN74HCT02DE4
Logic - Logic - Gates and Inverters - SN74HCT02DE4 042764-SN74HCT02DE4
Manufacturer: Texas Instruments Win Source Part Number: 042764-SN74HCT02DE4 Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042764-SN74HCT02DE4
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74HCT02DE4 705-SN74HCT02DE4 042764-SN74HCT02DE4
Product Name SN74HCT02 Quadruple 2-Input Positive-NOR Gates Quad 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74HCT02DE4
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V
Logic Family HCT
Propagation Delay 22 ns 18 ns 18 ns
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS04LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers