Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT02DBLE

Description
Win Source Part Number: 1094999-SN74HCT02DBL E Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCT Package: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: Texas Instruments Other Names: TEXTISSN74HCT02DBLE, 2156-SN74HCT02DBLE Base Product Number: 74HCT02 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1094999-SN74HCT02DBL E Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCT Package: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: Texas Instruments Other Names: TEXTISSN74HCT02DBLE, 2156-SN74HCT02DBLE Base Product Number: 74HCT02 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1094999-SN74HCT02DBLE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1094999-SN74HCT02DBLE
Integrated Circuits (ICs) - Logic - Gates and Inverters 1094999-SN74HCT02DBLE
Win Source Part Number: 1094999-SN74HCT02DBL E Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCT Package: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined Mfr: Texas Instruments Other Names: TEXTISSN74HCT02DBLE, 2156-SN74HCT02DBLE Base Product Number: 74HCT02 RoHS Status: Not applicable

Win Source Part Number: 1094999-SN74HCT02DBLE
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCT
Package: Bulk
Number of Circuits: 2
Standard Package: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
Mfr: Texas Instruments
Other Names: TEXTISSN74HCT02DBLE,2156-SN74HCT02DBLE
Base Product Number: 74HCT02
RoHS Status: Not applicable

Buy Now Datasheet
Quad SSOP Logic IC - 705-SN74HCT02DBLE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SSOP Logic IC
705-SN74HCT02DBLE
Quad SSOP Logic IC 705-SN74HCT02DBLE
HCT SERIES, QUAD 2-INPUT NOR GATE, PDSO14, PLASTIC, SSOP-14 Product overview: SN74HCT02DBLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02DBLE can be used for catalog matching and distributor lookup.

HCT SERIES, QUAD 2-INPUT NOR GATE, PDSO14, PLASTIC, SSOP-14 Product overview: SN74HCT02DBLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT02DBLE can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - SN74HCT02DBLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT02DBLE
Gates and Inverters SN74HCT02DBLE
NOR Gate IC 2 Channel 14-SSOP

NOR Gate IC 2 Channel 14-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1094999-SN74HCT02DBLE 705-SN74HCT02DBLE SN74HCT02DBLE
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Quad SSOP Logic IC Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR NOR; NOR Gate
Supply Voltage 2V ~ 6V 2V ~ 6V
Inputs 4 4
Propagation Delay 20 ns
Low Level Output Current (Sink) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SOIC Logic IC - 705-74AHC14D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
5 suppliers