The SN74HCT00PWRE4 is a quadruple 2-input positive-NAND gate from Texas Instruments. It operates within a voltage range of 4.5V to 5.5V and features low power consumption with a maximum supply current of 20 OºA. The device can drive up to 10 LSTTL loads and provides a typical propagation delay of 10 ns. It has an output drive capability of ±4 mA at 5V and a low input current of 1 OºA maximum. The inputs are compatible with TTL voltage levels, making it suitable for various digital logic applications. The product is available in a 14-pin TSSOP package, measuring 5.00 mm x 4.40 mm.
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74HCT00PWRE4 |
| Product Name | SN74HCT00 Quadruple 2-Input Positive-NAND Gates |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | HCT |
| Propagation Delay | 22 ns |