Texas Instruments SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00PW

Description
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT00 Quadruple 2-Input Positive-NAND Gates - SN74HCT00PW - Texas Instruments
Dallas, TX, United States
SN74HCT00 Quadruple 2-Input Positive-NAND Gates
SN74HCT00PW
SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00PW
Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V 4mA TSSOP Logic IC
705-SN74HCT00PW
Quad 5V 4mA TSSOP Logic IC 705-SN74HCT00PW
Quad 2-Input NAND Gate IC, 5V, 4mA, 18ns, 74HCT, TSSOP Product overview: SN74HCT00PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00PW can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 4mA, 18ns, 74HCT, TSSOP Product overview: SN74HCT00PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-39206-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-39206-5-ND
Gates and Inverters 296-39206-5-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT00PW - 1254725-SN74HCT00PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT00PW
1254725-SN74HCT00PW
Logic - Logic - Gates and Inverters - SN74HCT00PW 1254725-SN74HCT00PW
Manufacturer: Texas Instruments Win Source Part Number: 1254725-SN74HCT00PW Packaging: Tube Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74HCT00 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 18ns at 5.5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254725-SN74HCT00PW
Packaging: Tube
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 74HCT00
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 18ns at 5.5V, 50pF

Buy Now
 - SN74HCT00PW - Rochester Electronics
Newburyport, MA, United States
SN74HCT00 Quadruple 2-Input Positive-NAND Gates

SN74HCT00 Quadruple 2-Input Positive-NAND Gates

Supplier's Site Datasheet
Logic, Gate Pos-Nand Qd 2In, 14Tssop; Logic Family / Base Number Texas Instruments - 26AJ9311 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Pos-Nand Qd 2In, 14Tssop; Logic Family / Base Number Texas Instruments
26AJ9311
Logic, Gate Pos-Nand Qd 2In, 14Tssop; Logic Family / Base Number Texas Instruments 26AJ9311
LOGIC, GATE POS-NAND QD 2IN, 14TSSOP; Logic Family / Base Number:74HCT00; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE POS-NAND QD 2IN, 14TSSOP; Logic Family / Base Number:74HCT00; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74HCT00PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT00PW
Logic - Gates and Inverters SN74HCT00PW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HCT00PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT00PW
Gates and Inverters SN74HCT00PW
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT00PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT00PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT00PW
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HCT00PW
Logic Gates SN74HCT00PW
Logic Gates Quadruple 2-Input Positive-NAND gates

Logic Gates Quadruple 2-Input Positive-NAND gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT00PW 705-SN74HCT00PW 296-39206-5-ND 1254725-SN74HCT00PW SN74HCT00PW 26AJ9311 SN74HCT00PW SN74HCT00PW SN74HCT00PW SN74HCT00PW
Product Name SN74HCT00 Quadruple 2-Input Positive-NAND Gates Quad 5V 4mA TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HCT00PW Logic, Gate Pos-Nand Qd 2In, 14Tssop; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family HCT
Propagation Delay 22 ns 18 ns 18 ns 18 ns
Operating Current 0.0029 mA 4 mA 0.0020 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - Gates and Inverters - 54LS266J - 162950-54LS266J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details