Texas Instruments SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00NSR

Description
Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT00 Quadruple 2-Input Positive-NAND Gates - SN74HCT00NSR - Texas Instruments
Dallas, TX, United States
SN74HCT00 Quadruple 2-Input Positive-NAND Gates
SN74HCT00NSR
SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00NSR
Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SO -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT00NSR - 030148-SN74HCT00NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT00NSR
030148-SN74HCT00NSR
Logic - Logic - Gates and Inverters - SN74HCT00NSR 030148-SN74HCT00NSR
Manufacturer: Texas Instruments Win Source Part Number: 030148-SN74HCT00NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030148-SN74HCT00NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74HCT00NSR
5V Logic IC 705-SN74HCT00NSR
4-Input NAND Gate IC, 5V, SOP, 18ns, -40 to 85°C Product overview: SN74HCT00NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00NSR can be used for catalog matching and distributor lookup.

4-Input NAND Gate IC, 5V, SOP, 18ns, -40 to 85°C Product overview: SN74HCT00NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-31829-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31829-6-ND
Gates and Inverters 296-31829-6-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-31829-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31829-2-ND
Gates and Inverters 296-31829-2-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-31829-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31829-1-ND
Gates and Inverters 296-31829-1-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
 - SN74HCT00NSR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HCT00NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT00NSR
Logic - Gates and Inverters SN74HCT00NSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT00NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT00NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT00NSR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74HCT00NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HCT00NSR
Gates and Inverters SN74HCT00NSR
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HCT00NSR
Logic Gates SN74HCT00NSR
Logic Gates Quadruple 2-Input Positive-NAND gates

Logic Gates Quadruple 2-Input Positive-NAND gates

Buy Now Datasheet
Gates and Inverters - SN74HCT00NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT00NSR
Gates and Inverters SN74HCT00NSR
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT00NSR 030148-SN74HCT00NSR 705-SN74HCT00NSR 296-31829-6-ND SN74HCT00NSR SN74HCT00NSR SN74HCT00NSR SN74HCT00NSR SN74HCT00NSR SN74HCT00NSR
Product Name SN74HCT00 Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74HCT00NSR 5V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND AND; NAND NOT; NAND NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family HCT CMOS
Propagation Delay 22 ns 18 ns 18 ns 18 ns 18 ns
Operating Current 0.0029 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100179DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details