Texas Instruments SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00N

Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT00 Quadruple 2-Input Positive-NAND Gates - SN74HCT00N - Texas Instruments
Dallas, TX, United States
SN74HCT00 Quadruple 2-Input Positive-NAND Gates
SN74HCT00N
SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00N
Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74HCT00N
5V Logic IC 705-SN74HCT00N
4-Element 2-IN NAND Gate IC, 5V, 18ns, PDIP Product overview: SN74HCT00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00N can be used for catalog matching and distributor lookup.

4-Element 2-IN NAND Gate IC, 5V, 18ns, PDIP Product overview: SN74HCT00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 2175702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2175702
Logic Gates 2175702
Quad 2 i/p NAND gate,SN74HCT00N DIP14

Quad 2 i/p NAND gate,SN74HCT00N DIP14

Supplier's Site
Logic Gates - 2175702P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2175702P
Logic Gates 2175702P
Quad 2 i/p NAND gate,SN74HCT00N DIP14

Quad 2 i/p NAND gate,SN74HCT00N DIP14

Supplier's Site
Logic Gates - 1450402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1450402
Logic Gates 1450402
Quad 2 i/p NAND gate,SN74HCT00N DIP14

Quad 2 i/p NAND gate,SN74HCT00N DIP14

Supplier's Site
 - SN74HCT00N - Rochester Electronics
Newburyport, MA, United States
SN74HCT00 Quadruple 2-Input Positive-NAND Gates

SN74HCT00 Quadruple 2-Input Positive-NAND Gates

Supplier's Site Datasheet
Gates and Inverters - 296-1603-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1603-5-ND
Gates and Inverters 296-1603-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT00N - 006927-SN74HCT00N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT00N
006927-SN74HCT00N
Logic - Logic - Gates and Inverters - SN74HCT00N 006927-SN74HCT00N
Manufacturer: Texas Instruments Win Source Part Number: 006927-SN74HCT00N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006927-SN74HCT00N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT00N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT00N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74HCT00N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HCT00N
Gates and Inverters SN74HCT00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HCT00N
Logic Gates SN74HCT00N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic IC - 16832615 - Radwell International
Willingboro, NJ, United States
Logic IC
16832615
Logic IC 16832615
NAND GATE, HCT SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, HCT SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HCT00N
Logic ICs >> Gates SN74HCT00N
2uA 4.5V~5.5V 4 18ns@5.5V,50pF NAND Gates DIP-14 Gates ROHS

2uA 4.5V~5.5V 4 18ns@5.5V,50pF NAND Gates DIP-14 Gates ROHS

Supplier's Site Datasheet
Quad 2-Input Nand, 74Hct00, Dip14; Logic Family / Base Number Texas Instruments - 33AH4831 - Newark, An Avnet Company
Chicago, IL, United States
Quad 2-Input Nand, 74Hct00, Dip14; Logic Family / Base Number Texas Instruments
33AH4831
Quad 2-Input Nand, 74Hct00, Dip14; Logic Family / Base Number Texas Instruments 33AH4831
QUAD 2-INPUT NAND, 74HCT00, DIP14; Logic Family / Base Number:74HCT00; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

QUAD 2-INPUT NAND, 74HCT00, DIP14; Logic Family / Base Number:74HCT00; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HCT00N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT00N
Gates and Inverters SN74HCT00N
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT00N 705-SN74HCT00N 2175702 2175702P SN74HCT00N 296-1603-5-ND 006927-SN74HCT00N SN74HCT00N SN74HCT00N SN74HCT00N 16832615 SN74HCT00N 33AH4831 SN74HCT00N
Product Name SN74HCT00 Quadruple 2-Input Positive-NAND Gates 5V Logic IC Logic Gates Logic Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74HCT00N Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic IC Logic ICs >> Gates Quad 2-Input Nand, 74Hct00, Dip14; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND; Nand AND; NAND; NAND AND; NAND NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NAND NAND; NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.5V 5.5 v 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V~5.5V 5.5V 4.5V ~ 5.5V
Logic Family HCT Nand NAND
Propagation Delay 22 ns 18 ns 18 ns 18 ns 18 ns 18 ns 18 ns
Operating Current 0.0029 mA 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers
Logic IC - 705-54F10LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 54LS33FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers