Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
4-ch NAND Gate IC, 4.5-5.5V, 2-Input, 18ns, SOIC Product overview: SN74HCT00DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00DT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1008563-SN74HCT00DT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Quadruple 2-Input Positive-NAND gates
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HCT00DT | 705-SN74HCT00DT | 1008563-SN74HCT00DT | SN74HCT00DT | 296-28603-2-ND | SN74HCT00DT | SN74HCT00DT | SN74HCT00DT | SN74HCT00DT | SN74HCT00DT |
| Product Name | SN74HCT00 Quadruple 2-Input Positive-NAND Gates | 5.5V SOIC Logic IC | Logic - Logic - Gates and Inverters - SN74HCT00DT | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | AND; NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Logic Family | HCT | CMOS | ||||||||
| Propagation Delay | 22 ns | 18 ns | 18 ns | 18 ns | 18 ns | |||||
| Operating Current | 0.0029 mA | 0.0020 mA | 4 mA | 4 mA |