Texas Instruments SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00DE4

Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NAND gates with a 4.5V to 5.5V operating voltage range, 10ns typical propagation delay, and ±4-mA output drive at 5V, housed in a 14-pin SOIC package measuring 8.65 mm × 3.90 mm, operating from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NAND gates with a 4.5V to 5.5V operating voltage range, 10ns typical propagation delay, and ±4-mA output drive at 5V, housed in a 14-pin SOIC package measuring 8.65 mm × 3.90 mm, operating from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74HCT00 Quadruple 2-Input Positive-NAND Gates - SN74HCT00DE4 - Texas Instruments
Dallas, TX, United States
SN74HCT00 Quadruple 2-Input Positive-NAND Gates
SN74HCT00DE4
SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00DE4
Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V 5.5V SOIC Logic IC
705-SN74HCT00DE4
5V 5.5V SOIC Logic IC 705-SN74HCT00DE4
4-ch NAND Gate IC, 5V, 4.5-5.5V, 2-Input, 18ns, SOIC Product overview: SN74HCT00DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00DE4 can be used for catalog matching and distributor lookup.

4-ch NAND Gate IC, 5V, 4.5-5.5V, 2-Input, 18ns, SOIC Product overview: SN74HCT00DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00DE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257806-SN74HCT00DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257806-SN74HCT00DE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257806-SN74HCT00DE4
Win Source Part Number: 1257806-SN74HCT00DE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HCT Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74HCT00DE4,2 156-SN74HCT00DE4 Base Product Number: 74HCT00

Win Source Part Number: 1257806-SN74HCT00DE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCT
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74HCT00DE4,2156-SN74HCT00DE4
Base Product Number: 74HCT00

Buy Now Datasheet
 - SN74HCT00DE4 - Rochester Electronics
Newburyport, MA, United States
SN74HCT00 Quadruple 2-Input Positive-NAND Gates

SN74HCT00 Quadruple 2-Input Positive-NAND Gates

Supplier's Site Datasheet
Gates and Inverters - SN74HCT00DE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HCT00DE4-ND
Gates and Inverters SN74HCT00DE4-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74HCT00DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT00DE4
Gates and Inverters SN74HCT00DE4
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74HCT00DE4
Logic Gates SN74HCT00DE4
Logic Gates Quadruple 2-Input Positive-NAND gates

Logic Gates Quadruple 2-Input Positive-NAND gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT00DE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT00DE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT00DE4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT00DE4 705-SN74HCT00DE4 1257806-SN74HCT00DE4 SN74HCT00DE4 SN74HCT00DE4-ND SN74HCT00DE4 SN74HCT00DE4 SN74HCT00DE4
Product Name SN74HCT00 Quadruple 2-Input Positive-NAND Gates 5V 5.5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family HCT
Propagation Delay 22 ns 18 ns 18 ns 18 ns
Operating Current 0.0029 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers