Texas Instruments SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00DBR

Description
Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HCT00 Quadruple 2-Input Positive-NAND Gates - SN74HCT00DBR - Texas Instruments
Dallas, TX, United States
SN74HCT00 Quadruple 2-Input Positive-NAND Gates
SN74HCT00DBR
SN74HCT00 Quadruple 2-Input Positive-NAND Gates SN74HCT00DBR
Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 85

Quadruple 2-Input Positive-NAND Gates 14-SSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HCT00DBR - 006926-SN74HCT00DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT00DBR
006926-SN74HCT00DBR
Logic - Logic - Gates and Inverters - SN74HCT00DBR 006926-SN74HCT00DBR
Manufacturer: Texas Instruments Win Source Part Number: 006926-SN74HCT00DBR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006926-SN74HCT00DBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 18ns @ 5.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SSOP Logic IC
705-SN74HCT00DBR
5.5V SSOP Logic IC 705-SN74HCT00DBR
4-Ch 2-Input NAND Gate IC, 4.5-5.5V, CMOS, SSOP Product overview: SN74HCT00DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00DBR can be used for catalog matching and distributor lookup.

4-Ch 2-Input NAND Gate IC, 4.5-5.5V, CMOS, SSOP Product overview: SN74HCT00DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-31828-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31828-2-ND
Gates and Inverters 296-31828-2-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-31828-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31828-6-ND
Gates and Inverters 296-31828-6-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-31828-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31828-1-ND
Gates and Inverters 296-31828-1-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
 - SN74HCT00DBR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HCT00DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HCT00DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HCT00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HCT00DBR
Logic Gates SN74HCT00DBR
Logic Gates Quad 2Input Pos NAND Gates

Logic Gates Quad 2Input Pos NAND Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCT00DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT00DBR
Logic - Gates and Inverters SN74HCT00DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HCT00DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HCT00DBR
Gates and Inverters SN74HCT00DBR
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HCT00DBR 006926-SN74HCT00DBR 705-SN74HCT00DBR 296-31828-2-ND SN74HCT00DBR SN74HCT00DBR SN74HCT00DBR SN74HCT00DBR SN74HCT00DBR
Product Name SN74HCT00 Quadruple 2-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SN74HCT00DBR 5.5V SSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND AND; NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family HCT CMOS
Propagation Delay 22 ns 18 ns 18 ns 18 ns
Operating Current 0.0029 mA 0.0020 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1022934-54F10LMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
4 suppliers
Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers