Quadruple 2-Input Positive-NAND Gates 14-SOIC -40 to 85
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-SOIC
4-ch 2-input NAND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74HCT00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCT00D can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC, QUAD 2-INPUT NAND, SMD, 74HCT00; Logic Family / Base Number:74HCT00; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HCT00D | SN74HCT00D | 296-8377-5-ND | 705-SN74HCT00D | SN74HCT00D | SN74HCT00D | SN74HCT00D | 26AJ9310 | SN74HCT00D |
| Product Name | SN74HCT00 Quadruple 2-Input Positive-NAND Gates | Gates and Inverters | 5.5V SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Quad 2-Input Nand, Smd, 74Hct00; Logic Family / Base Number Texas Instruments | Logic Gates | |
| Gate Type | NAND | AND; NAND | NAND | NAND; NAND GATE | NOT; NAND | NAND; NAND Gate | NAND | NAND; NAND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 5.5V | |||
| Logic Family | HCT | CMOS | |||||||
| Propagation Delay | 22 ns | 18 ns | 22 ns | ||||||
| Operating Current | 0.0029 mA | 0.0020 mA | 4 mA | 4 mA |