XOR (Exclusive OR) IC 4 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
XOR (Exclusive OR) IC 4 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
XOR (Exclusive OR) IC 4 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
IC GATE XOR 4CH 2-INP 14WQFN
QUADRUPLE 2-INPUT XOR GATES WITH
XOR (Exclusive OR) IC 4 Channel Schmitt Trigger Input 14-WQFN (3x2.5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS86BQARCT-ND | SN74HCS86BQAR | SN74HCS86BQAR | SN74HCS86BQAR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 12 ns |