Texas Instruments High-Performance Analog Flip Flops SN74HCS72QPWRQ1

Description
"Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74HCS72QPWRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74HCS72QPWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74HCS72QPWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258324-SN74HCS72QPWRQ1
Integrated Circuits (ICs) - Logic - Flip Flops 1258324-SN74HCS72QPWRQ1
Win Source Part Number: 1258324-SN74HCS72QPW RQ1 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: Automotive, AEC-Q100, 74HCS Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 7.8mA, 7.8mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 2 Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Trigger Type: Negative Edge Input Capacitance: 5 pF Voltage - Supply: 2V ~ 6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 74 MHz ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74HCS72QPWRQ1D KR,296-SN74HCS72QPWR Q1TR,296-SN74HCS72QP WRQ1CT Base Product Number: 74HCS72

Win Source Part Number: 1258324-SN74HCS72QPWRQ1
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: Automotive, AEC-Q100, 74HCS
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 7.8mA, 7.8mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 2
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Trigger Type: Negative Edge
Input Capacitance: 5 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 74 MHz
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HCS72QPWRQ1DKR,296-SN74HCS72QPWRQ1TR,296-SN74HCS72QPWRQ1CT
Base Product Number: 74HCS72

Buy Now Datasheet
Logic - Flip Flops - SN74HCS72QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCS72QPWRQ1
Logic - Flip Flops SN74HCS72QPWRQ1
IC FF D-TYPE DUAL 2BIT 14TSSOP

IC FF D-TYPE DUAL 2BIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HCS72QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HCS72QPWRQ1
Integrated Circuits (ICs) - Logic - Flip Flops SN74HCS72QPWRQ1
IC FF D-TYPE DUAL 2BIT 14TSSOP

IC FF D-TYPE DUAL 2BIT 14TSSOP

Supplier's Site
Flip Flops - SN74HCS72QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-SN74HCS72QPWRQ1DKR-ND 1258324-SN74HCS72QPWRQ1 SN74HCS72QPWRQ1 SN74HCS72QPWRQ1 SN74HCS72QPWRQ1
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Negative-edge Triggered Negative-edge Triggered; Negative Edge
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Propagation Delay 15 ns 15 ns
Low-level Output Current (Sink) 7.8 mA 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F109DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Dual JK flip-flop with set and reset; negative-edge trigger - 74HCT112D,653 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
7 suppliers