Win Source Part Number: 1258483-SN74HCS72PWR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HCS
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 7.8mA, 7.8mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 2
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Trigger Type: Negative Edge
Input Capacitance: 5 pF
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 74 MHz
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HCS72PWRDKR,
Base Product Number: 74HCS72
"Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE DUAL 2BIT 14TSSOP
IC FF D-TYPE DUAL 2BIT 14TSSOP
Flip Flop 2 Element D-Type 2 Bit Negative Edge 14-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1258483-SN74HCS72PWR | 296-SN74HCS72PWRCT-ND | SN74HCS72PWR | SN74HCS72PWR | SN74HCS72PWR |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 15 ns | 15 ns | |||
| fMAX | 74 MHz | 74 MHz | |||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA |