XNOR (Exclusive NOR) IC 4 Channel Schmitt Trigger Input 14-SOIC
XNOR (Exclusive NOR) IC 4 Channel Schmitt Trigger Input 14-SOIC
XNOR (Exclusive NOR) IC 4 Channel Schmitt Trigger Input 14-SOIC
IC GATE XNOR 4CH 2-INP 14SOIC
IC GATE XNOR 4CH 2-INP 14SOIC
XNOR (Exclusive NOR) IC 4 Channel Schmitt Trigger Input 14-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS7266DRCT-ND | SN74HCS7266DR | SN74HCS7266DR | SN74HCS7266DR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | XNOR | NOR; XNOR | NOT; NOR; XNOR | NOR; XNOR; XNOR (Exclusive NOR) |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 16 ns |