Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
IC FF D-TYPE SNGL 8BIT 20VQFN
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-SN74HCS574QWRKSRQ1TR-ND | SN74HCS574QWRKSRQ1 | SN74HCS574QWRKSRQ1 |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |
| Output Characteristics | 3-State | ||
| Propagation Delay | 11 ns |