The SN74HCS4075PWR is a triple 3-input OR gate featuring Schmitt-trigger inputs, designed for a wide operating voltage range of 2V to 6V. It is characterized by low power consumption, with a typical supply current of 100 nA and an input leakage current of ±100 nA. The device can drive outputs up to ±7.8 mA at 5V, making it suitable for various applications requiring reliable signal processing. The extended ambient temperature range of -40°C to +125°C enhances its versatility in different environments. This component is packaged in a TSSOP-14 format, measuring 5.00 mm x 4.40 mm, which is beneficial for space-constrained designs.
Win Source Part Number: 1257817-SN74HCS4075P
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HCS
Features: Schmitt Trigger Input
Number of Circuits: 3
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 7.8mA, 7.8mA
Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 1V ~ 3V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HCS4075PWRTR
Base Product Number: 74HCS4075
OR Gate IC 3 Channel Schmitt Trigger Input 14-TSSOP
OR Gate IC 3 Channel Schmitt Trigger Input 14-TSSOP
OR Gate IC 3 Channel Schmitt Trigger Input 14-TSSOP
3-channel, 3-input OR gates with schmitt-trigger inputs 14-TSSOP -40 to 125 Product overview: SN74HCS4075PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS4075PWR can be used for catalog matching and distributor lookup.
IC GATE OR 3CH 3IN 14TSSOP
OR Gate IC 3 Channel Schmitt Trigger Input 14-TSSOP
IC GATE OR 3CH 3IN 14TSSOP
2V~6V 2uA 3 12ns@6V,50pF ORGate TSSOP-14 Gates ROHS
IC GATE OR 3CH 3-INP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257817-SN74HCS4075PWR | 296-SN74HCS4075PWRTR-ND | 705-SN74HCS4075PWR | SN74HCS4075PWR | SN74HCS4075PWR | SN74HCS4075PWR | SN74HCS4075PWR | SN74HCS4075PWR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic ICs >> Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR | OR | OR; OR Gate | OR; OR Gate | NOT; OR | OR | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V~6V | ||
| Inputs | 3 | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 12 ns | 12 ns | 12 ns | 12 ns | ||||
| Low Level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA | 7.8 mA |