Texas Instruments High-Performance Analog Latches SN74HCS373QWRKSRQ1

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (2.5x4.5)
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (2.5x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74HCS373QWRKSRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (2.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (2.5x4.5)

Buy Now Datasheet
Latches - 296-SN74HCS373QWRKSRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-VQFN

IC D-TYPE TRANSP 8:8 20-VQFN

Buy Now Datasheet
Latches - 296-SN74HCS373QWRKSRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-VQFN

IC D-TYPE TRANSP 8:8 20-VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HCS373QWRKSRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCS373QWRKSRQ1
Integrated Circuits (ICs) - Logic - Latches SN74HCS373QWRKSRQ1
IC D-TYPE TRANSP SGL 8:8 20VQFN

IC D-TYPE TRANSP SGL 8:8 20VQFN

Supplier's Site
Latches - SN74HCS373QWRKSRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (2.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (2.5x4.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 296-SN74HCS373QWRKSRQ1TR-ND SN74HCS373QWRKSRQ1 SN74HCS373QWRKSRQ1
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373APW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Latches - 54279DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Logic - Latches - 74LV373N,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
Quad Latch - 10533/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 59.6 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details