Texas Instruments High-Performance Analog Latches SN74HCS373DGSR

Description
IC D-TYPE TRANSP 8:8 20-VSSOP
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 8:8 20-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74HCS373DGSRCT-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-VSSOP

IC D-TYPE TRANSP 8:8 20-VSSOP

Buy Now Datasheet
Latches - 296-SN74HCS373DGSRTR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-VSSOP

IC D-TYPE TRANSP 8:8 20-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HCS373DGSR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCS373DGSR
Integrated Circuits (ICs) - Logic - Latches SN74HCS373DGSR
IC D-TYPE TRANSP SGL 8:8 20VSSOP

IC D-TYPE TRANSP SGL 8:8 20VSSOP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 296-SN74HCS373DGSRCT-ND SN74HCS373DGSR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
Logic - Latches - 74HC373D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 1370959-HEF4043BT,652 - Win Source Electronics
Specs
Supply Voltage 3V ~ 15V
Low-level Output Current (Sink) 3 mA
High-level Output Current (Source) 3 mA
View Details
5 suppliers
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details