Texas Instruments High-Performance Analog Latches SN74HCS259QPWRQ1

Description
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74HCS259QPWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP

Buy Now Datasheet
Latches - 296-SN74HCS259QPWRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP

Buy Now Datasheet
Latches - 296-SN74HCS259QPWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Tri-State 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 1357368-SN74HCS259QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1357368-SN74HCS259QPWRQ1
Integrated Circuits (ICs) - Logic - Latches 1357368-SN74HCS259QPWRQ1
Win Source Part Number: 1357368-SN74HCS259QP WRQ1 Category: Integrated Circuits (ICs) - Logic - Latches Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100, 74HCS Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HCS259 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Output Type: CMOS Logic Type: D-Type, Addressable Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 15ns

Win Source Part Number: 1357368-SN74HCS259QPWRQ1
Category: Integrated Circuits (ICs) - Logic - Latches
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 74HCS
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74HCS259
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Output Type: CMOS
Logic Type: D-Type, Addressable
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Delay Time - Propagation: 15ns

Buy Now Datasheet
Logic - Latches - SN74HCS259QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HCS259QPWRQ1
Logic - Latches SN74HCS259QPWRQ1
AUTOMOTIVE 8-BIT ADDRESSABLE LAT

AUTOMOTIVE 8-BIT ADDRESSABLE LAT

Supplier's Site Datasheet
Latches - SN74HCS259QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HCS259QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HCS259QPWRQ1
Integrated Circuits (ICs) - Logic - Latches SN74HCS259QPWRQ1
AUTOMOTIVE 8-BIT ADDRESSABLE LAT

AUTOMOTIVE 8-BIT ADDRESSABLE LAT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 296-SN74HCS259QPWRQ1TR-ND 1357368-SN74HCS259QPWRQ1 SN74HCS259QPWRQ1 SN74HCS259QPWRQ1 SN74HCS259QPWRQ1
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D D
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-3400-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
SN54ALS873B Dual 4-Bit D-type Latches With 3-State Outputs - 84032013A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 31 mA
View Details
3 suppliers
Logic - Latches - 74ACT841MTCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT162373ATPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
5 suppliers