AND Gate IC 2 Channel Schmitt Trigger Input 14-TSSOP
AND Gate IC 2 Channel Schmitt Trigger Input 14-TSSOP
AND Gate IC 2 Channel Schmitt Trigger Input 14-TSSOP
Automotive dual 4-input AND gates with Schmitt-trigger inputs 14-TSSOP -40 to 125 Product overview: SN74HCS21QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Dual, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS21QPWRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371127-SN74HCS21QPW
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 74HCS
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger Input
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74HCS21
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: AND Gate
Number of Circuits: 2
Number of Inputs: 4
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 7.8mA, 7.8mA
Input Logic Level - Low: 1V ~ 3V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
IC GATE AND 2CH 4-INP 14TSSOP
IC GATE AND 2CH 4-INP 14TSSOP
IC GATE AND 2CH 4-INP 14TSSOP
AND Gate IC 2 Channel Schmitt Trigger Input 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS21QPWRQ1DKR-ND | 705-SN74HCS21QPWRQ1 | 1371127-SN74HCS21QPWRQ1 | SN74HCS21QPWRQ1 | SN74HCS21QPWRQ1 | SN74HCS21QPWRQ1 | SN74HCS21QPWRQ1 |
| Product Name | Gates and Inverters | Automotive Dual TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND | NOT; AND; AND Gate | NOT; AND | AND | AND; AND Gate | AND; AND Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | 2V ~ 6V | ||
| Inputs | 4 | 4 | 4 | 4 | 4 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 16 ns | 16 ns | 16 ns |