Win Source Part Number: 1354231-SN74HCS02QPW
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, 74HCS
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger Input
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74HCS02
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: NOR Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 7.8mA, 7.8mA
Input Logic Level - Low: 1V ~ 3V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 12ns @ 6V, 50pF
NOR Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
NOR Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
NOR Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
Automotive quadruple 2-input NOR gates with Schmitt-trigger inputs 14-TSSOP -40 to 125 Product overview: SN74HCS02QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HCS02QPWRQ1 can be used for catalog matching and distributor lookup.
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
NOR Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1354231-SN74HCS02QPWRQ1 | 296-SN74HCS02QPWRQ1TR-ND | 705-SN74HCS02QPWRQ1 | SN74HCS02QPWRQ1 | SN74HCS02QPWRQ1 | SN74HCS02QPWRQ1 | SN74HCS02QPWRQ1 | SN74HCS02QPWRQ1 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Automotive TSSOP Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR | NOT; NOR | NOR | NOR; NOR Gate | NOR; NOR Gate | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 12 ns | 12 ns | 12 ns | |||||
| Low Level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA |