NOR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
NOR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
NOR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
NOR Gate IC 4 Channel Schmitt Trigger Input 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2IN 14SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HCS02QDRQ1CT-ND | SN74HCS02QDRQ1 | SN74HCS02QDRQ1 | SN74HCS02QDRQ1 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 1V ~ 3V (High) | |
| Inputs | 2 | 2 | ||
| Features | Schmitt Trigger | |||
| Propagation Delay | 12 ns |