Texas Instruments SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86PWR

Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC86PWR is a quadruple 2-input XOR gate IC from Lingto Electronic Limited, designed for various digital logic applications. It features buffered inputs and operates within a wide voltage range of 2 V to 6 V, making it suitable for diverse power supply configurations. The device supports a temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions. It can drive up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. The product is available in a TSSOP package, which is compact and suitable for space-constrained applications. This IC is ideal for detecting phase differences in input signals and creating selectable inverters or buffers.

Datasheet Summary
Powered by GS/AI

The SN74HC86PWR is a quadruple 2-input XOR gate IC from Lingto Electronic Limited, designed for various digital logic applications. It features buffered inputs and operates within a wide voltage range of 2 V to 6 V, making it suitable for diverse power supply configurations. The device supports a temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions. It can drive up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. The product is available in a TSSOP package, which is compact and suitable for space-constrained applications. This IC is ideal for detecting phase differences in input signals and creating selectable inverters or buffers.

Suppliers

Company
Product
Description
Supplier Links
SN74HC86 Quadruple 2-Input Exclusive-OR Gates - SN74HC86PWR - Texas Instruments
Dallas, TX, United States
SN74HC86 Quadruple 2-Input Exclusive-OR Gates
SN74HC86PWR
SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86PWR
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-8376-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8376-2-ND
Gates and Inverters 296-8376-2-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8376-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8376-6-ND
Gates and Inverters 296-8376-6-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8376-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8376-1-ND
Gates and Inverters 296-8376-1-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
6V TSSOP Logic IC
705-SN74HC86PWR
6V TSSOP Logic IC 705-SN74HC86PWR
4-ch 2-input XOR Gate IC, 2-6V, CMOS, 14-TSSOP Product overview: SN74HC86PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86PWR can be used for catalog matching and distributor lookup.

4-ch 2-input XOR Gate IC, 2-6V, CMOS, 14-TSSOP Product overview: SN74HC86PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC86PWR - 006923-SN74HC86PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC86PWR
006923-SN74HC86PWR
Logic - Logic - Gates and Inverters - SN74HC86PWR 006923-SN74HC86PWR
Manufacturer: Texas Instruments Win Source Part Number: 006923-SN74HC86PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006923-SN74HC86PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74HC86PWR - Rochester Electronics
Newburyport, MA, United States
SN74HC86 Quadruple 2-Input Exclusive-OR Gates

SN74HC86 Quadruple 2-Input Exclusive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - SN74HC86PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC86PWR
Gates and Inverters SN74HC86PWR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC86PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC86PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC86PWR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Ic, Quad Xor Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 26AJ9431 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Xor Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments
26AJ9431
Ic, Quad Xor Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments 26AJ9431
IC, QUAD XOR GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74HC86; Logic Type:XOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

IC, QUAD XOR GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74HC86; Logic Type:XOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74HC86PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC86PWR
Logic - Gates and Inverters SN74HC86PWR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74HC86PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC86PWR
Gates and Inverters SN74HC86PWR
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC86PWR 296-8376-2-ND 705-SN74HC86PWR 006923-SN74HC86PWR SN74HC86PWR SN74HC86PWR SN74HC86PWR 26AJ9431 SN74HC86PWR SN74HC86PWR
Product Name SN74HC86 Quadruple 2-Input Exclusive-OR Gates Gates and Inverters 6V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74HC86PWR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Quad Xor Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters
Gate Type OR XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) OR XOR; XOR (Exclusive OR) XOR XOR; XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 2V ~ 6V 6V 2 V ~ 6 V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC
Propagation Delay 21 ns 17 ns 21 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers