Texas Instruments SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86NSR

Description
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC86 Quadruple 2-Input Exclusive-OR Gates - SN74HC86NSR - Texas Instruments
Dallas, TX, United States
SN74HC86 Quadruple 2-Input Exclusive-OR Gates
SN74HC86NSR
SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86NSR
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC86NSR - 006922-SN74HC86NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC86NSR
006922-SN74HC86NSR
Logic - Logic - Gates and Inverters - SN74HC86NSR 006922-SN74HC86NSR
Manufacturer: Texas Instruments Win Source Part Number: 006922-SN74HC86NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006922-SN74HC86NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74HC86NSR - Rochester Electronics
Newburyport, MA, United States
SN74HC86 Quadruple 2-Input Exclusive-OR Gates

SN74HC86 Quadruple 2-Input Exclusive-OR Gates

Supplier's Site Datasheet
Gates and Inverters - 296-26488-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26488-6-ND
Gates and Inverters 296-26488-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-26488-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26488-1-ND
Gates and Inverters 296-26488-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-26488-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26488-2-ND
Gates and Inverters 296-26488-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
6V Logic IC
705-SN74HC86NSR
6V Logic IC 705-SN74HC86NSR
4-ch 2-input XOR Gate IC, 2-6V, CMOS, SOP Product overview: SN74HC86NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86NSR can be used for catalog matching and distributor lookup.

4-ch 2-input XOR Gate IC, 2-6V, CMOS, SOP Product overview: SN74HC86NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74HC86NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC86NSR
Gates and Inverters SN74HC86NSR
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC86NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC86NSR
Logic - Gates and Inverters SN74HC86NSR
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC86NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC86NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC86NSR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC86NSR
Logic Gates SN74HC86NSR
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
Gates and Inverters - SN74HC86NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC86NSR
Gates and Inverters SN74HC86NSR
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC86NSR 006922-SN74HC86NSR SN74HC86NSR 296-26488-6-ND 705-SN74HC86NSR SN74HC86NSR SN74HC86NSR SN74HC86NSR SN74HC86NSR SN74HC86NSR
Product Name SN74HC86 Quadruple 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - SN74HC86NSR Gates and Inverters 6V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) OR XOR XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 2 V ~ 6 V 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC
Propagation Delay 21 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
4 suppliers