Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 85
SN74HC86 Quadruple 2-Input Exclusive-OR Gates
IC XOR 4-CIR 2-IN 14-PDIP
XOR (Exclusive OR) IC 4 Channel 14-PDIP
XOR (Exclusive OR) IC 4 Channel 14-SSOP
IC GATE XOR 4CH 2-INP 14DIP
Logic Gates Quadruple 2-Input Exclusive-OR Gate
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC86NE4 | SN74HC86NE4 | 296-SN74HC86NE4-ND | SN74HC86NE4 | SN74HC86NE4 | SN74HC86NE4 | SN74HC86NE4 |
| Product Name | SN74HC86 Quadruple 2-Input Exclusive-OR Gates | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | OR | OR | XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Logic Family | HC | ||||||
| Propagation Delay | 21 ns | 17 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 5.2 mA |