Texas Instruments SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86DRG4

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC86 Quadruple 2-Input Exclusive-OR Gates - SN74HC86DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC86 Quadruple 2-Input Exclusive-OR Gates
SN74HC86DRG4
SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86DRG4
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC86DRG4 - 1254718-SN74HC86DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC86DRG4
1254718-SN74HC86DRG4
Logic - Logic - Gates and Inverters - SN74HC86DRG4 1254718-SN74HC86DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254718-SN74HC86DRG4 Series: 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: SN74HC86 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HC86DR2G; 74HC86D; 74HC86DR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Mexico Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1254718-SN74HC86DRG4
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: SN74HC86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC86DR2G; 74HC86D; 74HC86DR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
6V 5.2mA SOIC Logic IC
705-SN74HC86DRG4
6V 5.2mA SOIC Logic IC 705-SN74HC86DRG4
4x 2-Input XOR Gates, 14-SOIC, 2-6V, 17ns, 5.2mA Product overview: SN74HC86DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86DRG4 can be used for catalog matching and distributor lookup.

4x 2-Input XOR Gates, 14-SOIC, 2-6V, 17ns, 5.2mA Product overview: SN74HC86DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74HC86DRG4 1254718-SN74HC86DRG4 705-SN74HC86DRG4
Product Name SN74HC86 Quadruple 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - SN74HC86DRG4 6V 5.2mA SOIC Logic IC
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE
Supply Voltage 5V; 5 2 V ~ 6 V 6V
Logic Family HC
Propagation Delay 21 ns 17 ns 17 ns
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers