Texas Instruments SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86DR

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC86DR is a quadruple 2-input exclusive-OR gate from Texas Instruments, designed to perform the Boolean function Y = A ,äï B. It features buffered inputs and operates within a wide voltage range of 2 V to 6 V, making it suitable for various applications. The device supports a fanout of up to 10 LSTTL loads and offers significant power savings compared to LSTTL logic ICs. It operates over a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. The SN74HC86DR is available in a 14-pin SOIC package, with a body size of 8.70 mm x 3.90 mm, making it compact for integration into various designs.

Datasheet Summary
Powered by GS/AI

The SN74HC86DR is a quadruple 2-input exclusive-OR gate from Texas Instruments, designed to perform the Boolean function Y = A ,äï B. It features buffered inputs and operates within a wide voltage range of 2 V to 6 V, making it suitable for various applications. The device supports a fanout of up to 10 LSTTL loads and offers significant power savings compared to LSTTL logic ICs. It operates over a temperature range of -40°C to +85°C, ensuring reliability in diverse environments. The SN74HC86DR is available in a 14-pin SOIC package, with a body size of 8.70 mm x 3.90 mm, making it compact for integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
SN74HC86 Quadruple 2-Input Exclusive-OR Gates - SN74HC86DR - Texas Instruments
Dallas, TX, United States
SN74HC86 Quadruple 2-Input Exclusive-OR Gates
SN74HC86DR
SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86DR
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC86DR - 030147-SN74HC86DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC86DR
030147-SN74HC86DR
Logic - Logic - Gates and Inverters - SN74HC86DR 030147-SN74HC86DR
Manufacturer: Texas Instruments Win Source Part Number: 030147-SN74HC86DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030147-SN74HC86DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-14859-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14859-1-ND
Gates and Inverters 296-14859-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14859-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14859-2-ND
Gates and Inverters 296-14859-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14859-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14859-6-ND
Gates and Inverters 296-14859-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC86DR
6V SOIC Logic IC 705-SN74HC86DR
4-ch 2-input XOR Gate IC, 2-6V, 14-SOIC, CMOS Product overview: SN74HC86DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86DR can be used for catalog matching and distributor lookup.

4-ch 2-input XOR Gate IC, 2-6V, 14-SOIC, CMOS Product overview: SN74HC86DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC86DR
Logic ICs >> Gates SN74HC86DR
2V~6V 2uA 4 17ns@6V,50pF XORGate SOIC-14 Gates ROHS

2V~6V 2uA 4 17ns@6V,50pF XORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC86DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC86DR
Logic - Gates and Inverters SN74HC86DR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HC86DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC86DR
Gates and Inverters SN74HC86DR
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC86DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC86DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC86DR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74HC86DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC86DR
Gates and Inverters SN74HC86DR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC86DR
Logic Gates SN74HC86DR
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC86DR 030147-SN74HC86DR 296-14859-1-ND 705-SN74HC86DR SN74HC86DR SN74HC86DR SN74HC86DR SN74HC86DR SN74HC86DR SN74HC86DR
Product Name SN74HC86 Quadruple 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - SN74HC86DR Gates and Inverters 6V SOIC Logic IC Logic ICs >> Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR GATE, OR GATE NOT; XOR XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 2 V ~ 6 V 2V ~ 6V 6V 2V~6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Logic Family HC
Propagation Delay 21 ns 17 ns 17 ns 17 ns 17 ns 17 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers