Texas Instruments SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86DG4

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC86 Quadruple 2-Input Exclusive-OR Gates - SN74HC86DG4 - Texas Instruments
Dallas, TX, United States
SN74HC86 Quadruple 2-Input Exclusive-OR Gates
SN74HC86DG4
SN74HC86 Quadruple 2-Input Exclusive-OR Gates SN74HC86DG4
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC86DG4 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, HC/UH Series, 4-Func, 2-Input, PDSO14

XOR Gate, HC/UH Series, 4-Func, 2-Input, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category Logic Gates Logic Gates
Product Number SN74HC86DG4 SN74HC86DG4
Product Name SN74HC86 Quadruple 2-Input Exclusive-OR Gates
Gate Type OR OR; XOR
Supply Voltage 5V; 5
Logic Family HC
Propagation Delay 21 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54LS04LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers