LOGIC GATES AND INVERTERS Product overview: SN74HC86ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC86ANSR can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
Logic Gates Quad 2-Input Exclusive-OR Gates
IC GATE XOR 4CH 2-INP 14SO
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14 5.3MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC GATE XOR 4CH 2-INP 14SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HC86ANSR | 296-SN74HC86ANSRCT-ND | SN74HC86ANSR | SN74HC86ANSR | SN74HC86ANSR | 129927201 | SN74HC86ANSR |
| Product Name | Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; AND; XOR GATE, OR GATE | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | ||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 15 ns | 15 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| IC Package Type | Other; SO | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) |