Texas Instruments Logic - Logic - Flip Flops - SN74HC76N SN74HC76N

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094995-SN74HC76N Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: JK-Type
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094995-SN74HC76N Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: JK-Type
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SN74HC76N - 1094995-SN74HC76N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC76N
1094995-SN74HC76N
Logic - Logic - Flip Flops - SN74HC76N 1094995-SN74HC76N
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094995-SN74HC76N Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: JK-Type

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094995-SN74HC76N
Mounting: SMD (SMT)
Categories: Logic - Flip Flops
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: JK-Type

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1094995-SN74HC76N
Product Name Logic - Logic - Flip Flops - SN74HC76N
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT534 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9314701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74PW-Q100,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
Logic - Flip Flops - 74AC11074D - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details