Dual D-type positive-edge-trigge
Dual D-Type Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74HC74NSRE4 |
| Product Name | SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 37 ns |
| fMAX | 28 MHz |