Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74HC74NG4

Description
Win Source Part Number: 1258484-SN74HC74NG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: D-Type Package: Tube Standard Package: 25 Output Type: Complementary Current - Output High, Low: 5.2mA, 5.2mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 60 MHz ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52951,SN74HC74NE 4,SN74HC74NE4,SN74HC 74NG4 Base Product Number: 74HC74
Request a Quote Datasheet
Description
Win Source Part Number: 1258484-SN74HC74NG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: D-Type Package: Tube Standard Package: 25 Output Type: Complementary Current - Output High, Low: 5.2mA, 5.2mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 60 MHz ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52951,SN74HC74NE 4,SN74HC74NE4,SN74HC 74NG4 Base Product Number: 74HC74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258484-SN74HC74NG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258484-SN74HC74NG4
Win Source Part Number: 1258484-SN74HC74NG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74HC Type: D-Type Package: Tube Standard Package: 25 Output Type: Complementary Current - Output High, Low: 5.2mA, 5.2mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 60 MHz ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52951,SN74HC74NE 4,SN74HC74NE4,SN74HC 74NG4 Base Product Number: 74HC74

Win Source Part Number: 1258484-SN74HC74NG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74HC
Type: D-Type
Package: Tube
Standard Package: 25
Output Type: Complementary
Current - Output High, Low: 5.2mA, 5.2mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 60 MHz
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52951,SN74HC74NE4,SN74HC74NE4,SN74HC74NG4
Base Product Number: 74HC74

Buy Now Datasheet
Flip Flops - 296-52951-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-52951-ND
Flip Flops 296-52951-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC74NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC74NG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC74NG4
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site
Flip Flops - SN74HC74NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC74NG4
Flip Flops SN74HC74NG4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now
Logic - Flip Flops - SN74HC74NG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC74NG4
Logic - Flip Flops SN74HC74NG4
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258484-SN74HC74NG4 296-52951-ND SN74HC74NG4 SN74HC74NG4 SN74HC74NG4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Propagation Delay 30 ns 30 ns
fMAX 60 MHz 60 MHz
Low-level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F175DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Low-power D-type flip-flop; positive-edge trigger; 3-state - 74AUP1G374GN,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers
Logic - Flip Flops - 74ABT273CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details