Texas Instruments SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC74NE4

Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74HC74NE4 - Texas Instruments
Dallas, TX, United States
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74HC74NE4
SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC74NE4
Dual D-Type Positive-Edge-Trigge red Flip-Flops With Clear and Preset 14-PDIP -40 to 85

Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset 14-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-SN74HC74NE4-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT 14-PDIP

IC FF D-TYPE 2-ELE 1-BIT 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC74NE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC74NE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC74NE4
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site
Flip Flops - SN74HC74NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC74NE4
Flip Flops SN74HC74NE4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC74NE4 296-SN74HC74NE4-ND SN74HC74NE4 SN74HC74NE4
Product Name SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2V ~ 6V
Propagation Delay 37 ns 30 ns
fMAX 28 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54F574LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers
Flip Flops - 74174DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flip Flops - 54AC378DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - 5962-8875901EA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 50 ns
View Details
3 suppliers