The SN74HC7032 is a quadruple 2-input OR gate featuring Schmitt-trigger inputs, designed to perform the Boolean function Y = A + B in positive logic. It operates within a wide voltage range of 2 V to 6 V and can drive up to 10 LSTTL loads, making it suitable for various digital applications. The device exhibits low power consumption with a maximum supply current of 20 µA and provides a ±4 mA output drive at 5 V. Its Schmitt-trigger inputs allow for reliable operation with slow input transitions, and it has a low input current of 1 µA. The SN74HC7032 is available in both PDIP and SOIC packages, making it versatile for different design requirements.
Quadruple Positive-OR Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74HC7032DG4 |
| Product Name | SN74HC7032 Quadruple Positive-OR Gates With Schmitt-Trigger Inputs |
| Gate Type | OR |
| Supply Voltage | 5V; 5 |
| Logic Family | HC |
| Features | Schmitt Trigger |