Quadruple Positive-OR Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
OR Gate IC 4 Channel Schmitt Trigger 14-SOIC
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC, LOGIC, QUAD OR GATE, 14SOIC; Logic Family / Base Number:-; Logic Type:OR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; LogicRoHS Compliant: Yes
IC GATE OR SCHMIT 4CH 2IN 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel Schmitt Trigger 14-SOIC
Logic Gates Quad w/Schmitt Trig
| Texas Instruments | DigiKey | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC7032D | 296-8367-5-ND | SN74HC7032D | 37AJ1126 | SN74HC7032D | SN74HC7032D | SN74HC7032D | SN74HC7032D |
| Product Name | SN74HC7032 Quadruple Positive-OR Gates With Schmitt-Trigger Inputs | Gates and Inverters | Ic, Logic, Quad Or Gate, 14Soic; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | OR | OR | OR | OR; OR | NOT; OR | OR | OR; OR Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | |||
| Logic Family | HC | CMOS | ||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||
| Propagation Delay | 33 ns | 22 ns |