NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NOR 4CH 2-INP 14TSSOP
NOR Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC7002PWR | SN74HC7002PWR | SN74HC7002PWR | SN74HC7002PWR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR; NOR Gate | NOT; NOR |
| Logic Family | CMOS | |||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | ||
| Inputs | 2 |