Quadruple 2-input AND gates with Schmitt-trigger inputs in a 14-pin SOIC package, operating from 2 V to 6 V with a temperature range of -40°C to +85°C. The device features buffered inputs, supports fanout up to 10 LSTTL loads, and offers reduced power consumption compared to LSTTL logic. Physical dimensions for the SOIC package are 8.70 mm × 3.90 mm.
Quadruple Positive-AND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
AND Gate IC 4 Channel Schmitt Trigger 14-SOIC
AND Gate IC 4 Channel Schmitt Trigger 14-SOIC
AND Gate IC 4 Channel Schmitt Trigger 14-SOIC
4-Input AND Gate IC, 2-6V, Schmitt Trigger, 4-ch, SOIC Product overview: SN74HC7001DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7001DT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 775632-SN74HC7001DT
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 22ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.2 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: SN74HC7001
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74HC7001NE4; SN74HC7001FK; SN74HC7001N3; SN74HC7001N;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC GATE AND 4CH 2IN 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates Quadruple Pos-NAND Gates
AND Gate IC 4 Channel Schmitt Trigger 14-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC7001DT | 296-28602-1-ND | 705-SN74HC7001DT | 2528879 | 775632-SN74HC7001DT | SN74HC7001DT | SN74HC7001DT | SN74HC7001DT | SN74HC7001DT |
| Product Name | SN74HC7001 Quadruple Positive-AND Gates With Schmitt-Trigger Inputs | Gates and Inverters | 6V SOIC Logic IC | Logic Gates | Logic - Logic - Gates and Inverters - SN74HC7001DT | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | AND | AND | AND; AND GATE | AND; AND | NOT; AND; AND Gate | NOT; AND | AND | AND; AND Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2 V ~ 6 V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | |||
| Logic Family | HC | AND | CMOS | ||||||
| Features | Schmitt Trigger | Schmitt Trigger | Schmitt Trigger | ||||||
| Propagation Delay | 33 ns | 22 ns | 22 ns | 22 ns |