Texas Instruments SN74HC7001 Quadruple Positive-AND Gates With Schmitt-Trigger Inputs SN74HC7001D

Description
Quadruple Positive-AND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-AND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC7001 Quadruple Positive-AND Gates With Schmitt-Trigger Inputs - SN74HC7001D - Texas Instruments
Dallas, TX, United States
SN74HC7001 Quadruple Positive-AND Gates With Schmitt-Trigger Inputs
SN74HC7001D
SN74HC7001 Quadruple Positive-AND Gates With Schmitt-Trigger Inputs SN74HC7001D
Quadruple Positive-AND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85

Quadruple Positive-AND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74HC7001D - Rochester Electronics
Newburyport, MA, United States
SN74HC7001 Quadruple Positive-AND Gates With Schmitt-Trigger Inputs

SN74HC7001 Quadruple Positive-AND Gates With Schmitt-Trigger Inputs

Supplier's Site Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC7001D
6V SOIC Logic IC 705-SN74HC7001D
4-Input AND Gate IC, 4-Ch, 2-6V, Schmitt Trigger, SOIC Product overview: SN74HC7001D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7001D can be used for catalog matching and distributor lookup.

4-Input AND Gate IC, 4-Ch, 2-6V, Schmitt Trigger, SOIC Product overview: SN74HC7001D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC7001D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-8363-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8363-5-ND
Gates and Inverters 296-8363-5-ND
AND Gate IC 4 Channel Schmitt Trigger 14-SOIC

AND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC7001D - 1254705-SN74HC7001D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC7001D
1254705-SN74HC7001D
Logic - Logic - Gates and Inverters - SN74HC7001D 1254705-SN74HC7001D
Manufacturer: Texas Instruments Win Source Part Number: 1254705-SN74HC7001D Packaging: Tube Mounting Style: SMD Features: Schmitt Trigger Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.3V ~ 1.2V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 74HC7001 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 22ns at 6V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254705-SN74HC7001D
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.3V ~ 1.2V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74HC7001
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 22ns at 6V, 50pF

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC7001D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC7001D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC7001D
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74HC7001D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC7001D
Logic - Gates and Inverters SN74HC7001D
IC GATE AND 4CH 2IN 14SOIC

IC GATE AND 4CH 2IN 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74HC7001D
Logic Gates SN74HC7001D
Logic Gates Quad w/Schmitt-Trgr

Logic Gates Quad w/Schmitt-Trgr

Buy Now Datasheet
Gates and Inverters - SN74HC7001D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC7001D
Gates and Inverters SN74HC7001D
AND Gate IC 4 Channel Schmitt Trigger 14-SOIC

AND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Ic, Logic, Quad And Gate, 14Soic; Logic Family / Base Number Texas Instruments - 37AJ1124 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Quad And Gate, 14Soic; Logic Family / Base Number Texas Instruments
37AJ1124
Ic, Logic, Quad And Gate, 14Soic; Logic Family / Base Number Texas Instruments 37AJ1124
IC, LOGIC, QUAD AND GATE, 14SOIC; Logic Family / Base Number:-; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

IC, LOGIC, QUAD AND GATE, 14SOIC; Logic Family / Base Number:-; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC7001D SN74HC7001D 705-SN74HC7001D 296-8363-5-ND 1254705-SN74HC7001D SN74HC7001D SN74HC7001D SN74HC7001D SN74HC7001D 37AJ1124
Product Name SN74HC7001 Quadruple Positive-AND Gates With Schmitt-Trigger Inputs 6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC7001D Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Ic, Logic, Quad And Gate, 14Soic; Logic Family / Base Number Texas Instruments
Gate Type AND AND AND; AND GATE AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND; AND
Supply Voltage 5V; 5 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 2V ~ 6V 6V
Logic Family HC
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 33 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details