Texas Instruments SN74HC684 8-Bit Identity/Magnitude Comparators SN74HC684N

Description
8-Bit Identity/Magnitude Comparators 20-PDIP -40 to 85
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC684 8-Bit Identity/Magnitude Comparators - SN74HC684N - Texas Instruments
Dallas, TX, United States
SN74HC684 8-Bit Identity/Magnitude Comparators
SN74HC684N
SN74HC684 8-Bit Identity/Magnitude Comparators SN74HC684N
8-Bit Identity/Magnitude Comparators 20-PDIP -40 to 85

8-Bit Identity/Magnitude Comparators 20-PDIP -40 to 85

Buy Now Datasheet
Comparators - 296-8359-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-8359-5-ND
Comparators 296-8359-5-ND
Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74HC684N
Integrated Circuits (ICs) - Logic - Comparators SN74HC684N
IC COMPARATOR MAG 8BIT 20DIP

IC COMPARATOR MAG 8BIT 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number SN74HC684N 296-8359-5-ND SN74HC684N
Product Name SN74HC684 8-Bit Identity/Magnitude Comparators Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity; Magnitude Magnitude
Supply Voltage Other; 2 2V ~ 6V Other
Package Type Other; CMOS DIP
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - LM111 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 5V ~ 30V, ±2.5V ~ 15V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Linear - Comparators - LM2903MX/ELLI958 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
 - DM74ALS520WM - Rochester Electronics
Specs
Type Identity
Package Type SOP; Other; SOP20
Logic Family TTL
View Details
2 suppliers