Texas Instruments SN74HC684 8-Bit Identity/Magnitude Comparators SN74HC684DW

Description
8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC684 8-Bit Identity/Magnitude Comparators - SN74HC684DW - Texas Instruments
Dallas, TX, United States
SN74HC684 8-Bit Identity/Magnitude Comparators
SN74HC684DW
SN74HC684 8-Bit Identity/Magnitude Comparators SN74HC684DW
8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85

8-Bit Identity/Magnitude Comparators 20-SOIC -40 to 85

Buy Now Datasheet
Comparators - 296-8358-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-8358-5-ND
Comparators 296-8358-5-ND
Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Buy Now Datasheet
 - SN74HC684DW - Rochester Electronics
Newburyport, MA, United States
Magnitude Comparator, HC/UH Series, 8-Bit, Inverted Output, CMOS, PDSO20

Magnitude Comparator, HC/UH Series, 8-Bit, Inverted Output, CMOS, PDSO20

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74HC684DW
Integrated Circuits (ICs) - Logic - Comparators SN74HC684DW
IC COMPARATOR MAG 8BIT 20SOIC

IC COMPARATOR MAG 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74HC684DW 296-8358-5-ND SN74HC684DW SN74HC684DW
Product Name SN74HC684 8-Bit Identity/Magnitude Comparators Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Identity; Magnitude Magnitude Magnitude
Supply Voltage Other; 2 2V ~ 6V Other
Package Type Other; CMOS SOIC SOIC; Other; SOIC20
Logic Family HC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - LM111 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 5V ~ 30V, ±2.5V ~ 15V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Linear - Comparators - LM139AJB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Supply Voltage Other
Package Type Other; 60 mA
Operating Current 0.1000 to 16 mA
View Details